Microchip Technology, Inc. Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip MIC45212-1YMP-T1

Description
DC/DC CONV, BUCK, 600KHZ, QFN-64; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:26V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:64Pins; Output Current:14A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 600KHZ, QFN-64; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:26V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:64Pins; Output Current:14A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip - 03AJ2106 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip
03AJ2106
Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip 03AJ2106
DC/DC CONV, BUCK, 600KHZ, QFN-64; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:26V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:64Pins; Output Current:14A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK, 600KHZ, QFN-64; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:26V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:64Pins; Output Current:14A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2106
Product Name Dc/dc Conv, Buck, 600Khz, Qfn-64; Topology Microchip
Input Voltage 4.5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details