Microchip Technology, Inc. 26V/10A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™ MIC45208

Description
MIC45208 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC-to-DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout process for the end user. This highly-integrated solution expedites system design and improves product time-to-market. The internal MOSFETs and inductor are optimized to achieve high efficiency at a low output voltage. The fully-optimized design can deliver up to 10A current under a wide input voltage range of 4.5V to 26V, without requiring additional cooling. The MIC45208-1 uses HyperLight Load® (HLL) while the MIC45208-2 uses Hyper Speed Control™ (HSC) architecture, which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45208 offers 1% output accuracy that can be adjusted from 0.8V to 85% of VIN with two external resistors. Additional features include thermal shutdown protection, input undervoltage lockout, adjustable current limit, and short circuit protection. The MIC45208 allows for safe start-up into a pre-biased output. Additional Features No compensation required Up to 10A output current >93% peak efficiency Output voltage: 0.8V to 85% of VIN with ±1% accuracy Adjustable switching frequency from 200kHz to 600kHz Enable input and open-drain power good output Hyper Speed Control™ (MIC45208-2) architecture enables fast transient response HyperLight Load® (MIC45208-1) improves light load efficiency Supports safe startup into pre-biased output CISPR22, Class B compliant –40°C to +125°C junction temperature range Thermal-shutdown protection Short-circuit protection with hiccup mode Adjustable current limit Available in 52-pin 10mm × 10mm × 4mm QFN package
Datasheet
Description
MIC45208 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC-to-DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout process for the end user. This highly-integrated solution expedites system design and improves product time-to-market. The internal MOSFETs and inductor are optimized to achieve high efficiency at a low output voltage. The fully-optimized design can deliver up to 10A current under a wide input voltage range of 4.5V to 26V, without requiring additional cooling. The MIC45208-1 uses HyperLight Load® (HLL) while the MIC45208-2 uses Hyper Speed Control™ (HSC) architecture, which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45208 offers 1% output accuracy that can be adjusted from 0.8V to 85% of VIN with two external resistors. Additional features include thermal shutdown protection, input undervoltage lockout, adjustable current limit, and short circuit protection. The MIC45208 allows for safe start-up into a pre-biased output. Additional Features No compensation required Up to 10A output current >93% peak efficiency Output voltage: 0.8V to 85% of VIN with ±1% accuracy Adjustable switching frequency from 200kHz to 600kHz Enable input and open-drain power good output Hyper Speed Control™ (MIC45208-2) architecture enables fast transient response HyperLight Load® (MIC45208-1) improves light load efficiency Supports safe startup into pre-biased output CISPR22, Class B compliant –40°C to +125°C junction temperature range Thermal-shutdown protection Short-circuit protection with hiccup mode Adjustable current limit Available in 52-pin 10mm × 10mm × 4mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
26V/10A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™ - MIC45208 - Microchip Technology, Inc.
Chandler, AZ, United States
26V/10A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™
MIC45208
26V/10A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™ MIC45208
MIC45208 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC-to-DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout process for the end user. This highly-integrated solution expedites system design and improves product time-to-market. The internal MOSFETs and inductor are optimized to achieve high efficiency at a low output voltage. The fully-optimized design can deliver up to 10A current under a wide input voltage range of 4.5V to 26V, without requiring additional cooling. The MIC45208-1 uses HyperLight Load® (HLL) while the MIC45208-2 uses Hyper Speed Control™ (HSC) architecture, which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45208 offers 1% output accuracy that can be adjusted from 0.8V to 85% of VIN with two external resistors. Additional features include thermal shutdown protection, input undervoltage lockout, adjustable current limit, and short circuit protection. The MIC45208 allows for safe start-up into a pre-biased output. Additional Features No compensation required Up to 10A output current >93% peak efficiency Output voltage: 0.8V to 85% of VIN with ±1% accuracy Adjustable switching frequency from 200kHz to 600kHz Enable input and open-drain power good output Hyper Speed Control™ (MIC45208-2) architecture enables fast transient response HyperLight Load® (MIC45208-1) improves light load efficiency Supports safe startup into pre-biased output CISPR22, Class B compliant –40°C to +125°C junction temperature range Thermal-shutdown protection Short-circuit protection with hiccup mode Adjustable current limit Available in 52-pin 10mm × 10mm × 4mm QFN package

MIC45208 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC-to-DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout process for the end user. This highly-integrated solution expedites system design and improves product time-to-market. The internal MOSFETs and inductor are optimized to achieve high efficiency at a low output voltage. The fully-optimized design can deliver up to 10A current under a wide input voltage range of 4.5V to 26V, without requiring additional cooling. The MIC45208-1 uses HyperLight Load® (HLL) while the MIC45208-2 uses Hyper Speed Control™ (HSC) architecture, which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45208 offers 1% output accuracy that can be adjusted from 0.8V to 85% of VIN with two external resistors. Additional features include thermal shutdown protection, input undervoltage lockout, adjustable current limit, and short circuit protection. The MIC45208 allows for safe start-up into a pre-biased output.

Additional Features

    • No compensation required
    • Up to 10A output current
    • >93% peak efficiency
    • Output voltage: 0.8V to 85% of VIN with ±1% accuracy
    • Adjustable switching frequency from 200kHz to 600kHz
    • Enable input and open-drain power good output
    • Hyper Speed Control™ (MIC45208-2) architecture enables fast transient response
    • HyperLight Load® (MIC45208-1) improves light load efficiency
    • Supports safe startup into pre-biased output
    • CISPR22, Class B compliant
    • –40°C to +125°C junction temperature range
    • Thermal-shutdown protection
    • Short-circuit protection with hiccup mode
    • Adjustable current limit
    • Available in 52-pin 10mm × 10mm × 4mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC45208
Product Name 26V/10A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™
Package Type Other; ['B2QFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1111ARZ-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 0.4000 amps
View Details
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1900447P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 2.00E-4 amps
View Details
Motor Drivers, Controllers - A4987SESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
IOUT 1 amps
View Details