Microchip Technology, Inc. Dc/dc Conv, Buck, 600Khz, Qfn-52; Topology Microchip MIC45208-1YMP-T1

Description
DC/DC CONV, BUCK, 600KHZ, QFN-52; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:26V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:10A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 600KHZ, QFN-52; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:26V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:10A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 600Khz, Qfn-52; Topology Microchip - 79Y4545 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 600Khz, Qfn-52; Topology Microchip
79Y4545
Dc/dc Conv, Buck, 600Khz, Qfn-52; Topology Microchip 79Y4545
DC/DC CONV, BUCK, 600KHZ, QFN-52; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:26V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:10A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK, 600KHZ, QFN-52; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:26V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:10A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 79Y4545
Product Name Dc/dc Conv, Buck, 600Khz, Qfn-52; Topology Microchip
Input Voltage 4.5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details