Microchip Technology, Inc. 26V/6A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™ MIC45205

Description
MIC45205 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC-to-DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout process for the end user. This highly-integrated solution expedites system design and improves product time-to-market. The internal MOSFETs and inductor are optimized to achieve high efficiency at a low output voltage. The fully-optimized design can deliver up to 6A current under a wide input voltage range of 4.5V to 26V, without requiring additional cooling. The MIC45205-1 uses HyperLight Load® (HLL) MIC45205-2 uses Hyper Speed Control™ architecture which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45205 offers 1% output accuracy that can be adjusted from 0.8V to 85% of VIN with two external resistors. Additional features include thermal shutdown protection, input undervoltage lockout, adjustable current limit, and short circuit protection. The MIC45205 allows for safe start-up into a pre-biased output. Additional Features No compensation required Up to 6A output current >93% peak efficiency Output voltage: 0.8V to 85% of VIN with ±1% accuracy Adjustable switching frequency from 200kHz to 600kHz Enable input and open-drain power good output Hyper Speed Control (MIC45205-2) architecture enables fast transient response HyperLight Load (MIC45205-1) improves light load efficiency Supports safe startup into pre-biased output CISPR22, Class B compliant –40°C to +125°C junction temperature range Thermal-shutdown protection Short-circuit protection with hiccup mode Adjustable current limit Available in 52-pin 8mm × 8mm × 3mm QFN package
Datasheet
Description
MIC45205 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC-to-DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout process for the end user. This highly-integrated solution expedites system design and improves product time-to-market. The internal MOSFETs and inductor are optimized to achieve high efficiency at a low output voltage. The fully-optimized design can deliver up to 6A current under a wide input voltage range of 4.5V to 26V, without requiring additional cooling. The MIC45205-1 uses HyperLight Load® (HLL) MIC45205-2 uses Hyper Speed Control™ architecture which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45205 offers 1% output accuracy that can be adjusted from 0.8V to 85% of VIN with two external resistors. Additional features include thermal shutdown protection, input undervoltage lockout, adjustable current limit, and short circuit protection. The MIC45205 allows for safe start-up into a pre-biased output. Additional Features No compensation required Up to 6A output current >93% peak efficiency Output voltage: 0.8V to 85% of VIN with ±1% accuracy Adjustable switching frequency from 200kHz to 600kHz Enable input and open-drain power good output Hyper Speed Control (MIC45205-2) architecture enables fast transient response HyperLight Load (MIC45205-1) improves light load efficiency Supports safe startup into pre-biased output CISPR22, Class B compliant –40°C to +125°C junction temperature range Thermal-shutdown protection Short-circuit protection with hiccup mode Adjustable current limit Available in 52-pin 8mm × 8mm × 3mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
26V/6A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™ - MIC45205 - Microchip Technology, Inc.
Chandler, AZ, United States
26V/6A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™
MIC45205
26V/6A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™ MIC45205
MIC45205 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC-to-DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout process for the end user. This highly-integrated solution expedites system design and improves product time-to-market. The internal MOSFETs and inductor are optimized to achieve high efficiency at a low output voltage. The fully-optimized design can deliver up to 6A current under a wide input voltage range of 4.5V to 26V, without requiring additional cooling. The MIC45205-1 uses HyperLight Load® (HLL) MIC45205-2 uses Hyper Speed Control™ architecture which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45205 offers 1% output accuracy that can be adjusted from 0.8V to 85% of VIN with two external resistors. Additional features include thermal shutdown protection, input undervoltage lockout, adjustable current limit, and short circuit protection. The MIC45205 allows for safe start-up into a pre-biased output. Additional Features No compensation required Up to 6A output current >93% peak efficiency Output voltage: 0.8V to 85% of VIN with ±1% accuracy Adjustable switching frequency from 200kHz to 600kHz Enable input and open-drain power good output Hyper Speed Control (MIC45205-2) architecture enables fast transient response HyperLight Load (MIC45205-1) improves light load efficiency Supports safe startup into pre-biased output CISPR22, Class B compliant –40°C to +125°C junction temperature range Thermal-shutdown protection Short-circuit protection with hiccup mode Adjustable current limit Available in 52-pin 8mm × 8mm × 3mm QFN package

MIC45205 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC-to-DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout process for the end user. This highly-integrated solution expedites system design and improves product time-to-market. The internal MOSFETs and inductor are optimized to achieve high efficiency at a low output voltage. The fully-optimized design can deliver up to 6A current under a wide input voltage range of 4.5V to 26V, without requiring additional cooling. The MIC45205-1 uses HyperLight Load® (HLL) MIC45205-2 uses Hyper Speed Control™ architecture which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45205 offers 1% output accuracy that can be adjusted from 0.8V to 85% of VIN with two external resistors. Additional features include thermal shutdown protection, input undervoltage lockout, adjustable current limit, and short circuit protection. The MIC45205 allows for safe start-up into a pre-biased output.

Additional Features

    • No compensation required
    • Up to 6A output current
    • >93% peak efficiency
    • Output voltage: 0.8V to 85% of VIN with ±1% accuracy
    • Adjustable switching frequency from 200kHz to 600kHz
    • Enable input and open-drain power good output
    • Hyper Speed Control (MIC45205-2) architecture enables fast transient response
    • HyperLight Load (MIC45205-1) improves light load efficiency
    • Supports safe startup into pre-biased output
    • CISPR22, Class B compliant
    • –40°C to +125°C junction temperature range
    • Thermal-shutdown protection
    • Short-circuit protection with hiccup mode
    • Adjustable current limit
    • Available in 52-pin 8mm × 8mm × 3mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC45205
Product Name 26V/6A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™
Package Type Other; ['B1QFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - AD9561JR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444529P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers