Microchip Technology, Inc. 5.5V DC-DC Converter IC MIC45205-2YMP-TR

Description
DC DC CONVERTER 0.8-5.5V Product overview: MIC45205-2YMP-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC45205-2YMP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.8-5.5V Product overview: MIC45205-2YMP-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC45205-2YMP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V DC-DC Converter IC - 132-MIC45205-2YMP-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V DC-DC Converter IC
132-MIC45205-2YMP-TR
5.5V DC-DC Converter IC 132-MIC45205-2YMP-TR
DC DC CONVERTER 0.8-5.5V Product overview: MIC45205-2YMP-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC45205-2YMP-TR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.8-5.5V Product overview: MIC45205-2YMP-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC45205-2YMP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335245-MIC45205-2YMP-TR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335245-MIC45205-2YMP-TR
Power Supplies - Board Mount - DC DC Converters 1335245-MIC45205-2YMP-TR
Manufacturer: Microchip Technology Win Source Part Number: 1335245-MIC45205-2YM P-TR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP Size / Dimension: 0.31" L x 0.31" W x 0.12" H (8.0mm x 8.0mm x 3.0mm) Applications: ITE (Commercial) Standard Package: 1,500 Mounting: Surface Mount Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 26V Voltage - Output 1: 0.8 ~ 5.5V Efficiency: 93% Supplier Device Package: 52-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 52-PowerBFQFN ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC45205-2YMP TR-ND,MIC45205-2YMP TR Base Product Number: MIC45205 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1335245-MIC45205-2YMP-TR
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP
Size / Dimension: 0.31" L x 0.31" W x 0.12" H (8.0mm x 8.0mm x 3.0mm)
Applications: ITE (Commercial)
Standard Package: 1,500
Mounting: Surface Mount
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 26V
Voltage - Output 1: 0.8 ~ 5.5V
Efficiency: 93%
Supplier Device Package: 52-QFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 52-PowerBFQFN
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC45205-2YMP TR-ND,MIC45205-2YMP TR
Base Product Number: MIC45205
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MIC45205-2YMP-TR 1335245-MIC45205-2YMP-TR
Product Name 5.5V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; 52-PowerBFQFN
Unlock Full Specs
to access all available technical data