Microchip Technology, Inc. 5.5V DC-DC Converter IC MIC45205-1YMP-TR

Description
DC DC CONVERTER 0.8-5.5V Product overview: MIC45205-1YMP-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC45205-1YMP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.8-5.5V Product overview: MIC45205-1YMP-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC45205-1YMP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V DC-DC Converter IC - 132-MIC45205-1YMP-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V DC-DC Converter IC
132-MIC45205-1YMP-TR
5.5V DC-DC Converter IC 132-MIC45205-1YMP-TR
DC DC CONVERTER 0.8-5.5V Product overview: MIC45205-1YMP-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC45205-1YMP-TR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.8-5.5V Product overview: MIC45205-1YMP-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC45205-1YMP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1341278-MIC45205-1YMP-TR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1341278-MIC45205-1YMP-TR
Power Supplies - Board Mount - DC DC Converters 1341278-MIC45205-1YMP-TR
Win Source Part Number: 1341278-MIC45205-1YM P-TR Category: Power Supplies - Board Mount - DC DC Converters Series: MIC45205 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP Package: Tape & Reel Size / Dimension: 0.31" L x 0.31" W x 0.12" H (8.0mm x 8.0mm x 3.0mm) Applications: ITE (Commercial) Standard Package: 1,500 Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 26V Voltage - Output 1: 0.8 ~ 5.5V Efficiency: 93% Mounting Type: Surface Mount Package / Case: 52-PowerBFQFN Supplier Device Package: 52-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC45205

Win Source Part Number: 1341278-MIC45205-1YMP-TR
Category: Power Supplies - Board Mount - DC DC Converters
Series: MIC45205
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP
Package: Tape & Reel
Size / Dimension: 0.31" L x 0.31" W x 0.12" H (8.0mm x 8.0mm x 3.0mm)
Applications: ITE (Commercial)
Standard Package: 1,500
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 26V
Voltage - Output 1: 0.8 ~ 5.5V
Efficiency: 93%
Mounting Type: Surface Mount
Package / Case: 52-PowerBFQFN
Supplier Device Package: 52-QFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC45205

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MIC45205-1YMP-TR 1341278-MIC45205-1YMP-TR
Product Name 5.5V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details