Microchip Technology, Inc. Dc/dc Conv, Buck, 600Khz, Qfn-52; Topology Microchip MIC45205-1YMP-T1

Description
DC/DC CONV, BUCK, 600KHZ, QFN-52; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:26V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 600KHZ, QFN-52; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:26V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 600Khz, Qfn-52; Topology Microchip - 37AJ0363 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 600Khz, Qfn-52; Topology Microchip
37AJ0363
Dc/dc Conv, Buck, 600Khz, Qfn-52; Topology Microchip 37AJ0363
DC/DC CONV, BUCK, 600KHZ, QFN-52; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:26V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK, 600KHZ, QFN-52; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:26V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 37AJ0363
Product Name Dc/dc Conv, Buck, 600Khz, Qfn-52; Topology Microchip
Input Voltage 4.5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details