Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 52-PowerBFQFN
IC REG BUCK ADJ 6A 52QFN
IC REG BUCK ADJUSTABLE 6A 52QFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC45116-2YMP-T1 | MIC45116-2YMP-T1 | MIC45116-2YMP-T1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 52-PowerBFQFN | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.8000 to 17 volts | 0.8000 volts |