Microchip Technology, Inc. Dc/dc Conv, Sync Buck, 600Khz, Qfn-52; Topology Microchip MIC45116-1YMP-TR

Description
DC/DC CONV, SYNC BUCK, 600KHZ, QFN-52; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:6A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 600KHZ, QFN-52; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 600Khz, Qfn-52; Topology Microchip - 79Y6084 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 600Khz, Qfn-52; Topology Microchip
79Y6084
Dc/dc Conv, Sync Buck, 600Khz, Qfn-52; Topology Microchip 79Y6084
DC/DC CONV, SYNC BUCK, 600KHZ, QFN-52; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:6A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 600KHZ, QFN-52; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 79Y6084
Product Name Dc/dc Conv, Sync Buck, 600Khz, Qfn-52; Topology Microchip
Input Voltage 4.75 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details