Low-Side Gate Driver IC Inverting 8-MSOP-EP
Low-Side Gate Driver IC Inverting 8-MSOP-EP
Low-Side Gate Driver IC Inverting 8-MSOP-EP
IC GATE DRVR LOW-SIDE 8MSOP Product overview: MIC44F19YMME-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC44F19YMME-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350564-MIC44F19YMME
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.607V, 1.615V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 10ns, 10ns
Voltage - Supply: 4.5V ~ 13.2V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC44F19
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers 6A High Speed MOSFET Drivers
Low-Side Gate Driver IC Inverting 8-MSOP-EP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC44F19YMME-TR-ND | 730-MIC44F19YMME-TR | 1350564-MIC44F19YMME-TR | MIC44F19YMME-TR | MIC44F19YMME-TR | MIC44F19YMME-TR |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | ||
| Supply Voltage | 4.5 to 13.2 volts | 4.5 to 12.6 volts | 4.5 to 13.2 volts | 13.2 to 4.5 volts | 4.5 to 13.2 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns | 10 ns |