Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
IC GATE DRVR LOW-SIDE 8MSOP Product overview: MIC44F18YMME from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC44F18YMME can be used for catalog matching and distributor lookup.
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Low Side; Peak Output Current:6A; Supply Voltage Min:4.5V; Supply Voltage Max:12.6V; Driver Case Style:MSOP; No. of Pins:8Pins; Input Delay:15ns; Output Delay:13ns; Operating RoHS Compliant: Yes
Gate Drivers 6A High Speed MOSFET Drivers
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
IC GATE DRVR LOW-SIDE 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-1501-ND | 730-MIC44F18YMME | 99AC4147 | MIC44F18YMME | MIC44F18YMME | MIC44F18YMME |
| Product Name | Gate Drivers | Gate Driver IC | Mosfet Driver, -40 To 125Deg C; Driver Configuration Microchip | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | ||
| Supply Voltage | 4.5 to 13.2 volts | 4.5 to 12.6 volts | 4.5 to 12.6 volts | 4.5 to 13.2 volts | 13.2 to 4.5 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns |