Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC44F18YML-TR MIC44F18YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927083-MIC44F18YML-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-MLF® (2x2) Package: 8-VFDFN Exposed Pad, 8-MLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC44F18 Categories: Integrated Circuits (ICs) Case / Package: 8-MLF® (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC44F18YML TR, MIC44F18YML TR-ND, 576-2718-1, 576-2718-2, MIC44F18YMLTR, MIC44F18YMLTR-ND, 576-2718-6
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927083-MIC44F18YML-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-MLF® (2x2) Package: 8-VFDFN Exposed Pad, 8-MLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC44F18 Categories: Integrated Circuits (ICs) Case / Package: 8-MLF® (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC44F18YML TR, MIC44F18YML TR-ND, 576-2718-1, 576-2718-2, MIC44F18YMLTR, MIC44F18YMLTR-ND, 576-2718-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC44F18YML-TR - 927083-MIC44F18YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC44F18YML-TR
927083-MIC44F18YML-TR
PMIC - PMIC - Gate Drivers - MIC44F18YML-TR 927083-MIC44F18YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 927083-MIC44F18YML-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-MLF® (2x2) Package: 8-VFDFN Exposed Pad, 8-MLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC44F18 Categories: Integrated Circuits (ICs) Case / Package: 8-MLF® (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC44F18YML TR, MIC44F18YML TR-ND, 576-2718-1, 576-2718-2, MIC44F18YMLTR, MIC44F18YMLTR-ND, 576-2718-6

Manufacturer: Microchip Technology
Win Source Part Number: 927083-MIC44F18YML-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 8-MLF® (2x2)
Package: 8-VFDFN Exposed Pad, 8-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC44F18
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLF® (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC44F18YML TR, MIC44F18YML TR-ND, 576-2718-1, 576-2718-2, MIC44F18YMLTR, MIC44F18YMLTR-ND, 576-2718-6

Buy Now Datasheet
PMIC - Gate Drivers - MIC44F18YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC44F18YML-TR
PMIC - Gate Drivers MIC44F18YML-TR
IC GATE DRVR LOW-SIDE 8MLF

IC GATE DRVR LOW-SIDE 8MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 927083-MIC44F18YML-TR MIC44F18YML-TR
Product Name PMIC - PMIC - Gate Drivers - MIC44F18YML-TR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222734P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Gates and Inverters - 74AHCT1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Logic - Gates and Inverters - 5427DM - 907361-5427DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers