Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Win Source Part Number: 1342902-MIC4480YM-T5
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Standard Package: 500
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
Rise / Fall Time (Typ): 120ns, 45ns
Voltage - Supply: 4.5V ~ 32V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC4480
Product Status: Obsolete
IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4480YM-T5 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4480YM-T5 can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4480YM-T5-ND | 1342902-MIC4480YM-T5 | 730-MIC4480YM-T5 | MIC4480YM-T5 | MIC4480YM-T5 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | |
| Output Configuration | Noninverting | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | |
| Output Current | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | |
| Supply Voltage | 4.5 to 32 volts | 4.5 to 32 volts | 32 to 4.5 volts | 4.5 to 32 volts | |
| Rise Time | 120 ns | 120 ns | 120 ns | 120 ns |