Low-Side Gate Driver IC Inverting, Non-Inverting 14-DIP
IC GATE DRVR LOW-SIDE 14DIP Product overview: MIC4469YN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4469YN can be used for catalog matching and distributor lookup.
Gate Drivers Power Logic CMOS Quad Driver
IC GATE DRVR LOW-SIDE 14DIP
MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:4Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:14Pins; IC Case / Package:DIP; Input Type:Inverting, Non-Inverting; Source Current:1.2A; Sink Current:1.2ARoHS Compliant: Yes
IC, DRIVER, MOSFET, 1.2A, QUAD
Low-Side Gate Driver IC Inverting, Non-Inverting 14-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-1214-ND | 730-MIC4469YN | MIC4469YN | MIC4469YN | 71Y1205 | MIC4469YN |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -40 To 85Deg C; No. Of Channels Microchip | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | |||
| Output Current | 1.2 amps | 1.2 amps | 1.2 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 14 ns | 14 ns | 14 ns |