Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4469YN MIC4469YN

Description
Manufacturer: Microchip Technology Win Source Part Number: 927082-MIC4469YN Operating Temperature Range: -40°C ~ 85°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 14-DIP Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: MIC4469 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927082-MIC4469YN Operating Temperature Range: -40°C ~ 85°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 14-DIP Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: MIC4469 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4469YN - 927082-MIC4469YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4469YN
927082-MIC4469YN
PMIC - PMIC - Gate Drivers - MIC4469YN 927082-MIC4469YN
Manufacturer: Microchip Technology Win Source Part Number: 927082-MIC4469YN Operating Temperature Range: -40°C ~ 85°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 14-DIP Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: MIC4469 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 927082-MIC4469YN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 14-DIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MIC4469
Categories: Integrated Circuits (ICs)
Case / Package: 14-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - MIC4469YN - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC4469YN
PMIC - Gate Drivers MIC4469YN
IC GATE DRVR LOW-SIDE 14DIP

IC GATE DRVR LOW-SIDE 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 927082-MIC4469YN MIC4469YN
Product Name PMIC - PMIC - Gate Drivers - MIC4469YN PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Automotive Logic IC - 705-74AHCT14BQ-Q100,11 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Logic - Logic - Gates and Inverters - 54LS09DMQB - 907404-54LS09DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details