Microchip Technology, Inc. Gate Drivers MIC4468YWM-TR

Description
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MIC4468YWM-TR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC4468YWM-TR-ND
Gate Drivers MIC4468YWM-TR-ND
Low-Side Gate Driver IC Non-Inverting 16-SOIC

Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
Gate Drivers - MIC4468YWM-DKR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC4468YWM-DKR-ND
Gate Drivers MIC4468YWM-DKR-ND
Low-Side Gate Driver IC Non-Inverting 16-SOIC

Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
Gate Drivers - MIC4468YWM-CT-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC4468YWM-CT-ND
Gate Drivers MIC4468YWM-CT-ND
Low-Side Gate Driver IC Non-Inverting 16-SOIC

Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
Gate Driver IC - 730-MIC4468YWM-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-MIC4468YWM-TR
Gate Driver IC 730-MIC4468YWM-TR
IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4468YWM-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4468YWM-TR can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4468YWM-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4468YWM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372536-MIC4468YWM-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1372536-MIC4468YWM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1372536-MIC4468YWM-TR
Win Source Part Number: 1372536-MIC4468YWM-T R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: MIC4468 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 18V Rise / Fall Time (Typ): 14ns, 13ns Input Type: Non-Inverting Driven Configuration: Low-Side Channel Type: Independent Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A

Win Source Part Number: 1372536-MIC4468YWM-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: MIC4468
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 18V
Rise / Fall Time (Typ): 14ns, 13ns
Input Type: Non-Inverting
Driven Configuration: Low-Side
Channel Type: Independent
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - MIC4468YWM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MIC4468YWM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MIC4468YWM-TR
IC GATE DRVR LOW-SIDE 16SOIC

IC GATE DRVR LOW-SIDE 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
MIC4468YWM-TR
Gate Drivers MIC4468YWM-TR
Gate Drivers Power Logic CMOS Quad Driver

Gate Drivers Power Logic CMOS Quad Driver

Buy Now Datasheet
Gate Drivers - MIC4468YWM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4468YWM-TR
Gate Drivers MIC4468YWM-TR
Low-Side Gate Driver IC Non-Inverting 16-SOIC

Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MIC4468YWM-TR-ND 730-MIC4468YWM-TR 1372536-MIC4468YWM-TR MIC4468YWM-TR MIC4468YWM-TR MIC4468YWM-TR
Product Name Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side Low-side
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 1.2 amps 1.2 amps 1.2 amps 1.2 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts 4.5 to 18 volts
Rise Time 14 ns 14 ns 14 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53365-B-GTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDC303DR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 74AHCT573PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details