Microchip Technology, Inc. Gate Drivers MIC4468BWM

Description
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MIC4468BWM-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC4468BWM-ND
Gate Drivers MIC4468BWM-ND
Low-Side Gate Driver IC Non-Inverting 16-SOIC

Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
Gate Driver IC - 730-MIC4468BWM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-MIC4468BWM
Gate Driver IC 730-MIC4468BWM
IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4468BWM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4468BWM can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4468BWM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4468BWM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - MIC4468BWM - 1222574-MIC4468BWM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4468BWM
1222574-MIC4468BWM
PMIC - PMIC - Gate Drivers - MIC4468BWM 1222574-MIC4468BWM
Manufacturer: Microchip Technology Win Source Part Number: 1222574-MIC4468BWM Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: MIC4468 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 14ns, 13ns

Manufacturer: Microchip Technology
Win Source Part Number: 1222574-MIC4468BWM
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: MIC4468
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 14ns, 13ns

Buy Now
Gate Drivers - MIC4468BWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4468BWM
Gate Drivers MIC4468BWM
Low-Side Gate Driver IC Non-Inverting 16-SOIC

Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
Gate Drivers - MIC4468BWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4468BWM
Gate Drivers MIC4468BWM
Low-Side Gate Driver IC Non-Inverting 16-SOIC

Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MIC4468BWM-ND 730-MIC4468BWM 1222574-MIC4468BWM MIC4468BWM
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - MIC4468BWM Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side Low-side
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 1.2 amps 1.2 amps 1.2 amps 1.2 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 14 ns 14 ns 14 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1106PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74HCT125DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT337-1
Packing Method Tube; Tube; Other
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8220DB-IS - Skyworks Solutions, Inc.
Specs
Number of Outputs 1
Output Configuration Single
Output Current 2.5 amps
View Details