The MIC4468BWM TR is a quad low-side MOSFET driver capable of delivering a peak output current of 3A. It operates within a voltage range of 4.5V to 18V and features symmetrical rise and fall times, with a typical delay time of less than 40ns. The device is designed with a low output impedance of approximately 5Ω and has a low input capacitance of 6pF, making it suitable for driving capacitive loads efficiently. This driver is latch-up protected against reverse currents exceeding 500mA and can withstand input voltage swings down to -5V. It is particularly useful in applications such as H-bridge configurations, motor drivers, and relay drivers. The MIC4468BWM TR is built using a reliable BCD process, ensuring robust performance under various conditions, including the ability to handle inductive kickback without damage.
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Low-Side Gate Driver IC Non-Inverting 16-SOIC
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MIC4468BWMTR-ND | MIC4468BWM TR |
| Product Name | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side |
| Output Configuration | Noninverting | Inverting; Noninverting |
| Output Current | 1.2 amps | 1.2 amps |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts |
| Rise Time | 14 ns | 14 ns |