Win Source Part Number: 1372546-MIC4467YWM-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: MIC4467
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 18V
Rise / Fall Time (Typ): 14ns, 13ns
Input Type: Inverting
Driven Configuration: Low-Side
Channel Type: Independent
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4467YWM-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4467YWM-TR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 16-SOIC
Low-Side Gate Driver IC Inverting 16-SOIC
IC GATE DRVR LOW-SIDE 16SOIC
Gate Drivers Power Logic CMOS Quad Driver
Low-Side Gate Driver IC Inverting 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1372546-MIC4467YWM-TR | 730-MIC4467YWM-TR | 150-MIC4467YWM-TRCT-ND | MIC4467YWM-TR | MIC4467YWM-TR | MIC4467YWM-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Current | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns | 14 ns | ||
| Fall Time | 13 ns | 25 ns | 13 ns | 13 ns |