Microchip Technology, Inc. Gate Driver IC MIC4467CWM TR

Description
IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4467CWM TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4467CWM TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4467CWM TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4467CWM TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4467CWM TR is a quad low-side MOSFET driver capable of delivering a peak output current of 3A. It operates within a voltage range of 4.5V to 18V and features symmetrical rise and fall times, with typical delay times under 40ns. The device is designed with a low output impedance of approximately 5Oc and has a low input capacitance of 6pF, making it suitable for driving capacitive loads efficiently. It is latch-up protected against reverse currents exceeding 500mA and can withstand input voltage swings down to -5V. The MIC4467CWM TR is ideal for applications such as H-bridge driving, motor control, and relay actuation, providing high efficiency and fast switching capabilities.

Datasheet Summary
Powered by GS/AI

The MIC4467CWM TR is a quad low-side MOSFET driver capable of delivering a peak output current of 3A. It operates within a voltage range of 4.5V to 18V and features symmetrical rise and fall times, with typical delay times under 40ns. The device is designed with a low output impedance of approximately 5Oc and has a low input capacitance of 6pF, making it suitable for driving capacitive loads efficiently. It is latch-up protected against reverse currents exceeding 500mA and can withstand input voltage swings down to -5V. The MIC4467CWM TR is ideal for applications such as H-bridge driving, motor control, and relay actuation, providing high efficiency and fast switching capabilities.

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-MIC4467CWM TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-MIC4467CWM TR
Gate Driver IC 730-MIC4467CWM TR
IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4467CWM TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4467CWM TR can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4467CWM TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4467CWM TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - MIC4467CWMTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC4467CWMTR-ND
Gate Drivers MIC4467CWMTR-ND
Low-Side Gate Driver IC Inverting 16-SOIC

Low-Side Gate Driver IC Inverting 16-SOIC

Buy Now Datasheet
Gate Drivers - MIC4467CWM TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4467CWM TR
Gate Drivers MIC4467CWM TR
Low-Side Gate Driver IC Inverting 16-SOIC

Low-Side Gate Driver IC Inverting 16-SOIC

Buy Now Datasheet
Gate Drivers - MIC4467CWM TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4467CWM TR
Gate Drivers MIC4467CWM TR
Low-Side Gate Driver IC Inverting 16-SOIC

Low-Side Gate Driver IC Inverting 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-MIC4467CWM TR MIC4467CWMTR-ND MIC4467CWM TR MIC4467CWM TR
Product Name Gate Driver IC Gate Drivers Gate Drivers Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side Low-side
Output Configuration Inverting; Inverting Inverting Inverting Inverting
Output Current 1.2 amps 1.2 amps 1.2 amps 1.2 amps
Rise Time 14 ns 14 ns 14 ns 14 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD11308-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - CLC007BMX/NOPB - Rochester Electronics
Specs
Package Type SOIC; SOIC8
Packing Method Tape Reel; Tape & Reel; Other
View Details
2 suppliers
Specialty Logic - 1727-8051-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74, SOT-457
Packing Method Tape Reel
View Details