IC GATE DRVR LOW-SIDE 8DIP Product overview: MIC4452YN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4452YN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1222570-MIC4452YN
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 12A, 12A
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: MIC4452
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 20ns, 24ns
Low-Side Gate Driver IC Non-Inverting 8-PDIP
MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:12A; Sink Current:12A RoHS Compliant: Yes
Gate Drivers 12A Hi-Speed, Hi-Current Single MOSFET Driver
Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4452YN | 1222570-MIC4452YN | 576-1211-ND | 10AC8191 | MIC4452YN | MIC4452YN | MIC4452YN |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - MIC4452YN | Gate Drivers | Mosfet Driver, -40 To 85Deg C; No. Of Channels Microchip | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | |||
| Number of Outputs | 1; 1 | ||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 12 amps | 12 amps | 12 amps | 12 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |