Microchip Technology, Inc. TO220 Gate Driver IC MIC4429CT

Description
IC GATE DRVR LOW-SIDE TO220-5 Product overview: MIC4429CT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4429CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE TO220-5 Product overview: MIC4429CT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4429CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TO220 Gate Driver IC
730-MIC4429CT
TO220 Gate Driver IC 730-MIC4429CT
IC GATE DRVR LOW-SIDE TO220-5 Product overview: MIC4429CT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4429CT can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE TO220-5 Product overview: MIC4429CT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4429CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4429CT
1222565-MIC4429CT
PMIC - PMIC - Gate Drivers - MIC4429CT 1222565-MIC4429CT
Manufacturer: Microchip Technology Win Source Part Number: 1222565-MIC4429CT Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Supplier Device Package: TO-220-5 Status: Obsolete Temperature Range - Operating: 0°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MIC4429 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 12ns, 13ns

Manufacturer: Microchip Technology
Win Source Part Number: 1222565-MIC4429CT
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Status: Obsolete
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: MIC4429
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 12ns, 13ns

Buy Now
Gate Drivers - MIC4429CT-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC4429CT-ND
Gate Drivers MIC4429CT-ND
Low-Side Gate Driver IC Inverting TO-220-5

Low-Side Gate Driver IC Inverting TO-220-5

Buy Now Datasheet
Gate Drivers - MIC4429CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4429CT
Gate Drivers MIC4429CT
Low-Side Gate Driver IC Inverting TO-220-5

Low-Side Gate Driver IC Inverting TO-220-5

Buy Now Datasheet
Gate Drivers - MIC4429CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4429CT
Gate Drivers MIC4429CT
Low-Side Gate Driver IC Inverting TO-220-5

Low-Side Gate Driver IC Inverting TO-220-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-MIC4429CT 1222565-MIC4429CT MIC4429CT-ND MIC4429CT
Product Name TO220 Gate Driver IC PMIC - PMIC - Gate Drivers - MIC4429CT Gate Drivers Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side Low-side
Output Configuration Inverting; Inverting Inverting Inverting
Output Current 6 amps 6 amps 6 amps 6 amps
Rise Time 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC1G125GV-Q100H - Rochester Electronics
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53302-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details