The MIC4428YM-TR is a dual low-side MOSFET driver capable of delivering a peak output current of 1.5A. It operates within a supply voltage range of 4.5V to 18V and features low quiescent supply current, with 4 mA at Logic 1 and 400 OºA at Logic 0. The driver is designed to switch capacitive loads of 1000 pF in approximately 25 ns, with matched rise and fall times and a typical delay of less than 40 ns. This device supports various configurations, including inverting and non-inverting outputs, and is compatible with TTL and CMOS logic levels. It offers latch-up protection against reverse currents exceeding 500 mA and can withstand input voltages from -5V to V_S + 0.3V. The MIC4428YM-TR is suitable for applications such as driving power MOSFETs, clock lines, coaxial cables, and piezoelectric transducers. It is available in multiple package types, including SOIC-8, MSOP-8, and PDIP-8.
IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4428YM-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4428YM-TR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers 1.5A Dual High Speed MOSFET Driver
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
MOSFET DRIVER, INVERT/NONINVERTING,
IC GATE DRVR LOW-SIDE 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4428YM-TR | 576-1206-2-ND | MIC4428YM-TR | MIC4428YM-TR | 11AC9670 | MIC4428YM-TR |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, Invert/noninverting, Soic; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | |||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Inverting; Inverting, Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |