Microchip Technology, Inc. Gate Driver IC MIC4428BN

Description
IC GATE DRVR LOW-SIDE 8DIP Product overview: MIC4428BN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4428BN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC GATE DRVR LOW-SIDE 8DIP Product overview: MIC4428BN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4428BN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-MIC4428BN
Gate Driver IC 730-MIC4428BN
IC GATE DRVR LOW-SIDE 8DIP Product overview: MIC4428BN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4428BN can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8DIP Product overview: MIC4428BN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4428BN can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - MIC4428BN - 1222561-MIC4428BN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4428BN
1222561-MIC4428BN
PMIC - PMIC - Gate Drivers - MIC4428BN 1222561-MIC4428BN
Manufacturer: Microchip Technology Win Source Part Number: 1222561-MIC4428BN Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: MIC4428 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 20ns, 29ns

Manufacturer: Microchip Technology
Win Source Part Number: 1222561-MIC4428BN
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: MIC4428
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 20ns, 29ns

Buy Now
Gate Drivers - MIC4428BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4428BN
Gate Drivers MIC4428BN
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-MIC4428BN 1222561-MIC4428BN MIC4428BN
Product Name Gate Driver IC PMIC - PMIC - Gate Drivers - MIC4428BN Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side
Output Configuration Inverting; Inverting, Non-Inverting Noninverting Inverting; Noninverting
Output Current 1.5 amps 1.5 amps 1.5 amps
Rise Time 20 ns 20 ns 20 ns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
Drivers, Receivers, Transceivers - CLC001AJE-TR13TR-ND - DigiKey
Specs
Supply Voltage 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - 74AHC374PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details