Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4428BMM-TR MIC4428BMM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884739-MIC4428BMM-TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC4428 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4428BMM TR, MIC4428BMM TR-ND, MIC4428BMMTR, MIC4428BMMTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884739-MIC4428BMM-TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC4428 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4428BMM TR, MIC4428BMM TR-ND, MIC4428BMMTR, MIC4428BMMTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4428BMM-TR - 884739-MIC4428BMM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4428BMM-TR
884739-MIC4428BMM-TR
PMIC - PMIC - Gate Drivers - MIC4428BMM-TR 884739-MIC4428BMM-TR
Manufacturer: Microchip Technology Win Source Part Number: 884739-MIC4428BMM-TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC4428 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4428BMM TR, MIC4428BMM TR-ND, MIC4428BMMTR, MIC4428BMMTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884739-MIC4428BMM-TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC4428
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC4428BMM TR, MIC4428BMM TR-ND, MIC4428BMMTR, MIC4428BMMTR-ND

Buy Now
Shenzhen, China
PMIC - Gate Drivers
MIC4428BMM-TR
PMIC - Gate Drivers MIC4428BMM-TR
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - MIC4428BMM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
MIC4428BMM-TR
Integrated Circuits (ICs) - PMIC - Gate Drivers MIC4428BMM-TR
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 884739-MIC4428BMM-TR MIC4428BMM-TR MIC4428BMM-TR
Product Name PMIC - PMIC - Gate Drivers - MIC4428BMM-TR PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7705327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Not
Supply Voltage 5.5 v
Logic Family CMOS; Not
View Details