Microchip Technology, Inc. PMIC - Gate Drivers MIC4427ZN

Description
IC GATE DRVR LOW-SIDE 8DIP
Description
IC GATE DRVR LOW-SIDE 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4427ZN is a dual non-inverting low-side MOSFET driver capable of delivering a peak output current of 1.5A. It operates within a supply voltage range of 4.5V to 18V and features low quiescent supply current, drawing only 400 OºA at a logic 0 input and 4 mA at a logic 1 input. The driver is designed to switch capacitive loads of 1000 pF in approximately 25 ns, with matched rise and fall times and a typical delay of less than 40 ns. This device is constructed using a BiCMOS/DMOS process, providing high efficiency and low power consumption. It is latch-up protected against reverse currents exceeding 500 mA and can withstand input voltages as low as -5V. The MIC4427ZN is suitable for various applications, including driving power MOSFETs, clock lines, coaxial cables, and piezoelectric transducers. It is available in multiple package types, including SOIC-8, MSOP-8, and PDIP-8, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The MIC4427ZN is a dual non-inverting low-side MOSFET driver capable of delivering a peak output current of 1.5A. It operates within a supply voltage range of 4.5V to 18V and features low quiescent supply current, drawing only 400 OºA at a logic 0 input and 4 mA at a logic 1 input. The driver is designed to switch capacitive loads of 1000 pF in approximately 25 ns, with matched rise and fall times and a typical delay of less than 40 ns. This device is constructed using a BiCMOS/DMOS process, providing high efficiency and low power consumption. It is latch-up protected against reverse currents exceeding 500 mA and can withstand input voltages as low as -5V. The MIC4427ZN is suitable for various applications, including driving power MOSFETs, clock lines, coaxial cables, and piezoelectric transducers. It is available in multiple package types, including SOIC-8, MSOP-8, and PDIP-8, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Gate Drivers - MIC4427ZN - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC4427ZN
PMIC - Gate Drivers MIC4427ZN
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number MIC4427ZN
Product Name PMIC - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details
Quad 2-input AND gate - 74AHCT08BZZ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Logic - Gates and Inverters - 4002BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details