The MIC4427YMM is a dual noninverting low-side MOSFET driver in an 8-pin MSOP package, designed to drive capacitive, resistive, or inductive loads with 1.5A peak output current and a 4.5V to 18V supply range. It features a 7Ω output impedance, switches a 1000pF load in 25ns, and has a typical delay of less than 40ns. The device operates from -40°C to +85°C and provides TTL/CMOS-compatible inputs with protection to -5V, matched rise and fall times, and output slew rates within 25mV of the supply rails. It replaces discontinued MIC1427 and MIC427 series devices.
DUAL 1.5A-PEAK LOW-SIDE MOSFET D
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Transistors |
| Product Number | MIC4427YMM |
| Product Name | Gate Drivers |
| Package Type | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |