Microchip Technology, Inc. Gate Drivers MIC4427BMM

Description
Low-Side Gate Driver IC Non-Inverting 8-MSOP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MIC4427BMM-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC4427BMM-ND
Gate Drivers MIC4427BMM-ND
Low-Side Gate Driver IC Non-Inverting 8-MSOP

Low-Side Gate Driver IC Non-Inverting 8-MSOP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-MIC4427BMM
Gate Driver IC 730-MIC4427BMM
IC GATE DRVR LOW-SIDE 8MSOP Product overview: MIC4427BMM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4427BMM can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8MSOP Product overview: MIC4427BMM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4427BMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - MIC4427BMM - 129759-MIC4427BMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4427BMM
129759-MIC4427BMM
PMIC - PMIC - Gate Drivers - MIC4427BMM 129759-MIC4427BMM
Manufacturer: Microchip Technology Win Source Part Number: 129759-MIC4427BMM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 29ns

Manufacturer: Microchip Technology
Win Source Part Number: 129759-MIC4427BMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 29ns

Buy Now Datasheet
Gate Drivers - MIC4427BMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4427BMM
Gate Drivers MIC4427BMM
Low-Side Gate Driver IC Non-Inverting 8-MSOP

Low-Side Gate Driver IC Non-Inverting 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MIC4427BMM-ND 730-MIC4427BMM 129759-MIC4427BMM MIC4427BMM
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - MIC4427BMM Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side Low-side
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT3190IKS-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Switching Frequency 1000 kHz
View Details
Clock Buffers, Drivers - CDC391DRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 74HC573PW/AU,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details