Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4427BMM TR MIC4427BMM TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 319932-MIC4427BMM TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 29ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 319932-MIC4427BMM TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 29ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4427BMM TR - 319932-MIC4427BMM TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4427BMM TR
319932-MIC4427BMM TR
PMIC - PMIC - Gate Drivers - MIC4427BMM TR 319932-MIC4427BMM TR
Manufacturer: Microchip Technology Win Source Part Number: 319932-MIC4427BMM TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 29ns

Manufacturer: Microchip Technology
Win Source Part Number: 319932-MIC4427BMM TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 29ns

Buy Now Datasheet
Dual 1.5A Gate Driver IC - 730-MIC4427BMM TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.5A Gate Driver IC
730-MIC4427BMM TR
Dual 1.5A Gate Driver IC 730-MIC4427BMM TR
IC DRIVER MOSFET 1.5A DUAL 8MSOP Product overview: MIC4427BMM TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4427BMM TR can be used for catalog matching and distributor lookup.

IC DRIVER MOSFET 1.5A DUAL 8MSOP Product overview: MIC4427BMM TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4427BMM TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 319932-MIC4427BMM TR 730-MIC4427BMM TR
Product Name PMIC - PMIC - Gate Drivers - MIC4427BMM TR Dual 1.5A Gate Driver IC
Driver Type Low-side Low-side; Low-Side
Output Configuration Noninverting Noninverting; Non-Inverting
Output Current 1.5 amps 1.5 amps
Supply Voltage 4.5 to 18 volts
Rise Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

5.7KV Gate Driver IC - 906-1ED3431MC12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
4 suppliers
Clock Buffers, Drivers - DS0026CMM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Switching Frequency 10000 kHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Distribution Switches, Load Drivers - AAT4290IJS-1-T1 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 5
Output Configuration Inverting; Noninverting
View Details
2 suppliers