The MIC4425YWM is a dual inverting and non-inverting gate driver from the MIC4425 series, designed for driving power MOSFETs and other loads requiring high peak currents and fast switching times. It features a peak output current capability of 3A and operates within a supply voltage range of 4.5V to 18V. The device is constructed using a reliable BiCMOS/DMOS process, ensuring low power dissipation and robust performance in demanding electrical environments. This driver is latch-up protected against reverse currents exceeding 500mA and can withstand input voltage swings down to -5V. It has a low output impedance of approximately 3.5Ω and can drive capacitive loads of up to 1800pF with rise and fall times typically around 25-35ns. The MIC4425YWM is available in a 16-pin Wide SOIC package and operates over a temperature range of -40°C to +85°C, making it suitable for a variety of applications.
IC GATE DRVR LOW-SIDE 16SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MIC4425YWM |
| Product Name | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver |