Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MIC4425YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1317820-MIC4425YM-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Rise / Fall Time (Typ): 28ns, 32ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4425YMTR,MIC4425Y M TR,MIC4425YM-CT,MIC4 425YMTR-ND,MIC4425YM -DKR,MIC4425YM TR-ND Base Product Number: MIC4425 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1317820-MIC4425YM-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Rise / Fall Time (Typ): 28ns, 32ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4425YMTR,MIC4425Y M TR,MIC4425YM-CT,MIC4 425YMTR-ND,MIC4425YM -DKR,MIC4425YM TR-ND Base Product Number: MIC4425 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1317820-MIC4425YM-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1317820-MIC4425YM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1317820-MIC4425YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 1317820-MIC4425YM-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Rise / Fall Time (Typ): 28ns, 32ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4425YMTR,MIC4425Y M TR,MIC4425YM-CT,MIC4 425YMTR-ND,MIC4425YM -DKR,MIC4425YM TR-ND Base Product Number: MIC4425 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1317820-MIC4425YM-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 28ns, 32ns
Voltage - Supply: 4.5V ~ 18V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC4425YMTR,MIC4425YM TR,MIC4425YM-CT,MIC4425YMTR-ND,MIC4425YM-DKR,MIC4425YM TR-ND
Base Product Number: MIC4425
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
MIC4425YM-TR
PMIC - Gate Drivers MIC4425YM-TR
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1317820-MIC4425YM-TR MIC4425YM-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
2-input NOR gate - 74AHC1G02GV,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100304QC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Inputs 10
Number of Gates 5
View Details