The MIC4424CWM is a dual low-side MOSFET driver capable of delivering a peak output current of 3A. It operates within a supply voltage range of 4.5V to 18V and features a fast switching capability, driving up to 1800 pF of capacitance in just 25 ns. The driver exhibits short delay times of less than 40 ns and maintains consistent delay times across varying supply voltages. It is designed with a low output impedance of approximately 3.5Ω and can withstand reverse currents exceeding 500 mA without latching. The device is compatible with TTL logic inputs and can handle input voltage swings down to -5V. The MIC4424CWM is suitable for applications requiring reliable performance in demanding electrical environments, making it a versatile choice for driving power MOSFETs and other loads.
IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4424CWM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4424CWM can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 135564-MIC4424CWM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 28ns, 32ns
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Low-Side Gate Driver IC Non-Inverting 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4424CWM | MIC4424CWM-ND | 135564-MIC4424CWM | MIC4424CWM |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC4424CWM | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side |
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting |
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps |
| Rise Time | 28 ns | 28 ns | 28 ns | 28 ns |
| Operating Temperature | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) |