The MIC4424BWM is a dual low-side MOSFET driver capable of delivering a peak output current of 3A. It operates within a supply voltage range of 4.5V to 18V and features a fast switching capability, driving 1800 pF capacitance in just 25 ns. The device is designed with a reliable BiCMOS/DMOS construction that minimizes power dissipation and provides rail-to-rail voltage swings. It is latch-up protected against reverse currents exceeding 500 mA and can withstand input voltage swings down to -5V. The driver exhibits low output impedance of approximately 3.5Ω and maintains consistent delay times across varying supply voltages. The MIC4424BWM is suitable for driving power MOSFETs and other loads requiring low-impedance, high peak currents, and fast switching times, making it a versatile choice for various applications.
IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4424BWM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4424BWM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 102024-MIC4424BWM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 28ns, 32ns
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Low-Side Gate Driver IC Non-Inverting 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4424BWM | 102024-MIC4424BWM | MIC4424BWM-ND | MIC4424BWM |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - MIC4424BWM | Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side |
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting |
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps |
| Rise Time | 28 ns | 28 ns | 28 ns | 28 ns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |