Microchip Technology, Inc. No. Of Channels Microchip MIC4423ZN.

Description
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting; Source Current:3A; Sink Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:18V RoHS Compliant: Yes
Description
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting; Source Current:3A; Sink Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:18V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Microchip - 15AC3552 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Microchip
15AC3552
No. Of Channels Microchip 15AC3552
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting; Source Current:3A; Sink Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:18V RoHS Compliant: Yes

No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting; Source Current:3A; Sink Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:18V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 15AC3552
Product Name No. Of Channels Microchip
Supply Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A80601KESJSR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Voltage 4.45 volts
View Details
Gate Drivers - 448-6EDL04I065NTXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.3750 amps
View Details