Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4423YWM-TR MIC4423YWM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884738-MIC4423YWM-TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MIC4423 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4423YWM TR-ND, MIC4423YWMTR-ND, MIC4423YWM TR, MIC4423YWM-CT, MIC4423YWM-DKR, MIC4423YWMTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884738-MIC4423YWM-TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MIC4423 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4423YWM TR-ND, MIC4423YWMTR-ND, MIC4423YWM TR, MIC4423YWM-CT, MIC4423YWM-DKR, MIC4423YWMTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4423YWM-TR - 884738-MIC4423YWM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4423YWM-TR
884738-MIC4423YWM-TR
PMIC - PMIC - Gate Drivers - MIC4423YWM-TR 884738-MIC4423YWM-TR
Manufacturer: Microchip Technology Win Source Part Number: 884738-MIC4423YWM-TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MIC4423 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4423YWM TR-ND, MIC4423YWMTR-ND, MIC4423YWM TR, MIC4423YWM-CT, MIC4423YWM-DKR, MIC4423YWMTR

Manufacturer: Microchip Technology
Win Source Part Number: 884738-MIC4423YWM-TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Inverting 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC4423
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC4423YWM TR-ND, MIC4423YWMTR-ND, MIC4423YWM TR, MIC4423YWM-CT, MIC4423YWM-DKR, MIC4423YWMTR

Buy Now Datasheet
PMIC - Gate Drivers - MIC4423YWM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC4423YWM-TR
PMIC - Gate Drivers MIC4423YWM-TR
IC GATE DRVR LOW-SIDE 16SOIC

IC GATE DRVR LOW-SIDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 884738-MIC4423YWM-TR MIC4423YWM-TR
Product Name PMIC - PMIC - Gate Drivers - MIC4423YWM-TR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 1460945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
TSSOP Logic IC - 705-74AHC14PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC
Inputs 1
View Details
5 suppliers
Logic - Gates and Inverters - 4023BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details