The MIC4423CWM TR is a dual low-side MOSFET driver capable of delivering a peak output current of 3A. It operates within a supply voltage range of 4.5V to 18V and features a fast switching capability, driving up to 1800 pF of capacitance in just 25 ns. The device is designed with a reliable BiCMOS/DMOS construction that minimizes power dissipation and provides rail-to-rail output voltage swings. It is latch-up protected against reverse currents exceeding 500 mA and can withstand input voltage swings down to -5V. The driver exhibits low output impedance of approximately 3.5Oc and maintains consistent delay times across varying supply voltages. It supports inverting, non-inverting, and differential configurations, making it versatile for various applications, including driving power MOSFETs and other capacitive, resistive, or inductive loads. The MIC4423CWM TR is available in an 8-pin wide SOIC package, ensuring compatibility with existing designs.
IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4423CWM TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4423CWM TR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 16-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1076550-MIC4423CWM TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 28ns, 32ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4423CWM TR | MIC4423CWMTR-ND | 1076550-MIC4423CWM TR | MIC4423CWM TR |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC4423CWM TR | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side |
| Output Configuration | Inverting; Inverting | Inverting | Inverting | |
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps |
| Rise Time | 28 ns | 28 ns | 28 ns | 28 ns |
| Operating Temperature | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) |