Win Source Part Number: 1078800-MIC4422ZT
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 50
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 9A, 9A
Rise / Fall Time (Typ): 20ns, 24ns
Voltage - Supply: 4.5V ~ 18V
Mounting Type: Through Hole
Package / Case: TO-220-5
Supplier Device Package: TO-220-5
Temperature Range - Operating: 0°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MIC4421ZT; MIC4422AZT; MIC4421AZT; MIC4451ZT; MIC4420ZT; MIC4429ZT;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-2321,MIC4422ZT-N
Base Product Number: MIC4422
IC GATE DRVR LOW-SIDE TO220-5 Product overview: MIC4422ZT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4422ZT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting TO-220-5
Low-Side Gate Driver IC Non-Inverting TO-220-5
Gate Drivers High Speed, 9A Low Side MOSFET Driver
MOSFET DRIVER, LOW SIDE, 9A, TO-220-5; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:TO-220; No. of Pins:5Pins; Input Delay:15ns; Output Delay:35ns; RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE TO220-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1078800-MIC4422ZT | 730-MIC4422ZT | 576-2321-ND | MIC4422ZT | MIC4422ZT | 44AC2628 | MIC4422ZT |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | TO220 Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, Low Side, 9A, To-220-5; Driver Configuration Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 9 amps | 9 amps | 9 amps | 9 amps | 9 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns |