Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4422ZN MIC4422ZN

Description
Manufacturer: Microchip Technology Win Source Part Number: 884737-MIC4422ZN Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: MIC4422 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2320, MIC4422ZN-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884737-MIC4422ZN Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: MIC4422 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2320, MIC4422ZN-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4422ZN - 884737-MIC4422ZN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4422ZN
884737-MIC4422ZN
PMIC - PMIC - Gate Drivers - MIC4422ZN 884737-MIC4422ZN
Manufacturer: Microchip Technology Win Source Part Number: 884737-MIC4422ZN Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: MIC4422 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2320, MIC4422ZN-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884737-MIC4422ZN
Operating Temperature Range: 0°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MIC4422
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-2320, MIC4422ZN-ND

Buy Now Datasheet
PMIC - Gate Drivers - MIC4422ZN - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC4422ZN
PMIC - Gate Drivers MIC4422ZN
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 884737-MIC4422ZN MIC4422ZN
Product Name PMIC - PMIC - Gate Drivers - MIC4422ZN PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 74ABT00DB,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 54F20/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
 - 4002BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers