The MIC4422YN is a non-inverting low-side MOSFET driver capable of delivering a peak output current of 9A. It operates within a supply voltage range of 4.5V to 18V and can drive capacitive loads up to 47,000pF. The device features a fast switching time with matched rise and fall times of approximately 25ns, and a low delay time of 30ns. It is designed to accept logic inputs from 2.4V to the supply voltage without the need for external components, and can withstand negative input swings of up to 5V. The MIC4422YN is constructed using a BiCMOS/DMOS process, ensuring latch-up immunity and low power consumption with a typical supply current of 450µA. It is suitable for applications such as switch mode power supplies, motor controls, and driving MOSFET or IGBT modules. The part is available in an 8-pin DIP package and operates within a temperature range of -40°C to +85°C.
Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP Product overview: MIC4422YN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4422YN can be used for catalog matching and distributor lookup.
Gate Drivers High Speed, 9A Low Side MOSFET Driver
Low-Side Gate Driver IC Non-Inverting 8-PDIP
MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:9A; Sink Current:9A RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-1195-ND | 730-MIC4422YN | MIC4422YN | MIC4422YN | 71Y1123 | MIC4422YN |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 85Deg C; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 20 ns | 20 ns | 20 ns |