IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4422YM-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4422YM-TR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRIVER, LOW-SIDE, 9A, SOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:9A; Sink Current:9A RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers High Speed, 9A Low Side MOSFET Driver
IC GATE DRVR LOW-SIDE 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4422YM-TR | 576-1194-6-ND | 41AH8545 | MIC4422YM-TR | MIC4422YM-TR | MIC4422YM-TR |
| Product Name | Gate Driver IC | Gate Drivers | Mosfet Driver, Low-Side, 9A, Soic-8; No. Of Channels Microchip | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Number of Outputs | 1; 1 Output | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |