Manufacturer: Microchip Technology
Win Source Part Number: 124279-MIC4422CT
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: TO-220-5
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 24ns
Low-Side Gate Driver IC Non-Inverting TO-220-5
IC GATE DRVR LOW-SIDE TO220-5 Product overview: MIC4422CT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4422CT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting TO-220-5
Low-Side Gate Driver IC Non-Inverting TO-220-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 124279-MIC4422CT | MIC4422CT-ND | 730-MIC4422CT | MIC4422CT |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4422CT | Gate Drivers | TO220 Gate Driver IC | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting |
| Output Current | 9 amps | 9 amps | 9 amps | 9 amps |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns |