Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4422CN MIC4422CN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222550-MIC4422CN Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: MIC4422 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 20ns, 24ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222550-MIC4422CN Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: MIC4422 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 20ns, 24ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4422CN - 1222550-MIC4422CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4422CN
1222550-MIC4422CN
PMIC - PMIC - Gate Drivers - MIC4422CN 1222550-MIC4422CN
Manufacturer: Microchip Technology Win Source Part Number: 1222550-MIC4422CN Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: MIC4422 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 20ns, 24ns

Manufacturer: Microchip Technology
Win Source Part Number: 1222550-MIC4422CN
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: MIC4422
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 20ns, 24ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-MIC4422CN
Gate Driver IC 730-MIC4422CN
IC GATE DRVR LOW-SIDE 8DIP Product overview: MIC4422CN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4422CN can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8DIP Product overview: MIC4422CN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4422CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - MIC4422CN-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC4422CN-ND
Gate Drivers MIC4422CN-ND
Low-Side Gate Driver IC Non-Inverting 8-PDIP

Low-Side Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet
Gate Drivers - MIC4422CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4422CN
Gate Drivers MIC4422CN
Low-Side Gate Driver IC Non-Inverting 8-PDIP

Low-Side Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1222550-MIC4422CN 730-MIC4422CN MIC4422CN-ND MIC4422CN
Product Name PMIC - PMIC - Gate Drivers - MIC4422CN Gate Driver IC Gate Drivers Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side Low-side
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 9 amps 9 amps 9 amps 9 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53323-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Clock Buffers, Drivers - 100115W-MIL - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details