Microchip Technology, Inc. Gate Driver IC MIC4422CM

Description
IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4422CM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4422CM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4422CM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4422CM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-MIC4422CM
Gate Driver IC 730-MIC4422CM
IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4422CM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4422CM can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4422CM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4422CM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - MIC4422CM-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC4422CM-ND
Gate Drivers MIC4422CM-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - MIC4422CM - 127354-MIC4422CM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4422CM
127354-MIC4422CM
PMIC - PMIC - Gate Drivers - MIC4422CM 127354-MIC4422CM
Manufacturer: Microchip Technology Win Source Part Number: 127354-MIC4422CM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 24ns

Manufacturer: Microchip Technology
Win Source Part Number: 127354-MIC4422CM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 24ns

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - MIC4422CM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
MIC4422CM
Integrated Circuits (ICs) - PMIC - Gate Drivers MIC4422CM
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Gate Drivers - MIC4422CM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4422CM
Gate Drivers MIC4422CM
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-MIC4422CM MIC4422CM-ND 127354-MIC4422CM MIC4422CM MIC4422CM
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - MIC4422CM Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side Low-side
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 9 amps 9 amps 9 amps 9 amps
Rise Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53352BD12751-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCM1802RGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - 74HC1G126GV,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details