Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4422AYN MIC4422AYN

Description
Manufacturer: Microchip Technology Win Source Part Number: 809677-MIC4422AYN Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 20ns, 24ns Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Part Number Series: MIC4422
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 809677-MIC4422AYN Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 20ns, 24ns Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Part Number Series: MIC4422
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4422AYN - 809677-MIC4422AYN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4422AYN
809677-MIC4422AYN
PMIC - PMIC - Gate Drivers - MIC4422AYN 809677-MIC4422AYN
Manufacturer: Microchip Technology Win Source Part Number: 809677-MIC4422AYN Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 20ns, 24ns Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Part Number Series: MIC4422

Manufacturer: Microchip Technology
Win Source Part Number: 809677-MIC4422AYN
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 9A, 9A
Rise / Fall Time (Typ): 20ns, 24ns
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Part Number Series: MIC4422

Buy Now
PMIC - Gate Drivers - MIC4422AYN - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC4422AYN
PMIC - Gate Drivers MIC4422AYN
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 809677-MIC4422AYN MIC4422AYN
Product Name PMIC - PMIC - Gate Drivers - MIC4422AYN PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC04D,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details