The MIC4422A is a non-inverting low-side MOSFET driver capable of delivering a peak output current of 9A. It operates within a supply voltage range of 4.5V to 18V and features a minimum pulse width of 50ns. The driver can withstand input logic levels from 2.4V to the supply voltage, and it is designed to handle negative input swings of up to 5V without damage. This device is constructed using a Bipolar/CMOS/DMOS process, ensuring it is latch-up proof and has low crossover current, which contributes to efficient operation and minimal heat generation. The MIC4422A can drive capacitive loads up to 47,000pF and has a low supply current of 500µA. It is suitable for various applications, including switch mode power supplies, motor controls, and Class-D switching amplifiers. The MIC4422A is available in multiple package options, including 8-Pin SOIC and 5-Pin TO-220, making it versatile for different design requirements.
Low-Side Gate Driver IC Non-Inverting TO-220-5
Manufacturer: Microchip Technology
Win Source Part Number: 058692-MIC4422ACT
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: TO-220-5
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 24ns
IC GATE DRVR LOW-SIDE TO220-5 Product overview: MIC4422ACT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4422ACT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting TO-220-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4422ACT-ND | 058692-MIC4422ACT | 730-MIC4422ACT | MIC4422ACT |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC4422ACT | TO220 Gate Driver IC | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting |
| Output Current | 9 amps | 9 amps | 9 amps | 9 amps |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns |