Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4421CT MIC4421CT

Description
Manufacturer: Microchip Technology Win Source Part Number: 805123-MIC4421CT Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 20ns, 24ns Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220-5 Temperature Range - Operating: 0°C ~ 150°C Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Part Number Series: MIC4421
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 805123-MIC4421CT Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 20ns, 24ns Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220-5 Temperature Range - Operating: 0°C ~ 150°C Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Part Number Series: MIC4421
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4421CT - 805123-MIC4421CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4421CT
805123-MIC4421CT
PMIC - PMIC - Gate Drivers - MIC4421CT 805123-MIC4421CT
Manufacturer: Microchip Technology Win Source Part Number: 805123-MIC4421CT Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 20ns, 24ns Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220-5 Temperature Range - Operating: 0°C ~ 150°C Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Part Number Series: MIC4421

Manufacturer: Microchip Technology
Win Source Part Number: 805123-MIC4421CT
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 9A, 9A
Rise / Fall Time (Typ): 20ns, 24ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220-5
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Part Number Series: MIC4421

Buy Now
PMIC - Gate Drivers - MIC4421CT - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC4421CT
PMIC - Gate Drivers MIC4421CT
IC GATE DRVR LOW-SIDE TO220-5

IC GATE DRVR LOW-SIDE TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - MIC4421CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
MIC4421CT
Integrated Circuits (ICs) - PMIC - Gate Drivers MIC4421CT
9A-PEAK LOW-SIDE MOSFET DRIVER

9A-PEAK LOW-SIDE MOSFET DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 805123-MIC4421CT MIC4421CT MIC4421CT
Product Name PMIC - PMIC - Gate Drivers - MIC4421CT PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
2-input AND gate with open-drain output - 74AHC1G09GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
8 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details