Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4421AZM MIC4421AZM

Description
Manufacturer: Microchip Technology Win Source Part Number: 805004-MIC4421AZM Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 20ns, 24ns Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Part Number Series: MIC4421
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 805004-MIC4421AZM Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 20ns, 24ns Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Part Number Series: MIC4421
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4421AZM - 805004-MIC4421AZM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4421AZM
805004-MIC4421AZM
PMIC - PMIC - Gate Drivers - MIC4421AZM 805004-MIC4421AZM
Manufacturer: Microchip Technology Win Source Part Number: 805004-MIC4421AZM Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 20ns, 24ns Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Part Number Series: MIC4421

Manufacturer: Microchip Technology
Win Source Part Number: 805004-MIC4421AZM
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 9A, 9A
Rise / Fall Time (Typ): 20ns, 24ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Part Number Series: MIC4421

Buy Now
Shenzhen, China
PMIC - Gate Drivers
MIC4421AZM
PMIC - Gate Drivers MIC4421AZM
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 805004-MIC4421AZM MIC4421AZM
Product Name PMIC - PMIC - Gate Drivers - MIC4421AZM PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7988985P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers