Microchip Technology, Inc. Gate Drivers MIC4421ACT

Description
Low-Side Gate Driver IC Inverting TO-220-5
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MIC4421ACT-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC4421ACT-ND
Gate Drivers MIC4421ACT-ND
Low-Side Gate Driver IC Inverting TO-220-5

Low-Side Gate Driver IC Inverting TO-220-5

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4421ACT
788614-MIC4421ACT
PMIC - PMIC - Gate Drivers - MIC4421ACT 788614-MIC4421ACT
Manufacturer: Microchip Technology Win Source Part Number: 788614-MIC4421ACT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: TO-220-5 Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 20ns, 24ns Part Status: Obsolete(EOL) Family Name: MIC4421A Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Alternative Parts (Cross-Reference): UCC27321DGNRG4; UCC27321P; UCC27321D; UCC27321DGN; Introduction Date: October 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788614-MIC4421ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: TO-220-5
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 9A, 9A
Rise / Fall Time (Typ): 20ns, 24ns
Part Status: Obsolete(EOL)
Family Name: MIC4421A
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-5
Alternative Parts (Cross-Reference): UCC27321DGNRG4; UCC27321P; UCC27321D; UCC27321DGN;
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TO220 Gate Driver IC
730-MIC4421ACT
TO220 Gate Driver IC 730-MIC4421ACT
IC GATE DRVR LOW-SIDE TO220-5 Product overview: MIC4421ACT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4421ACT can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE TO220-5 Product overview: MIC4421ACT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4421ACT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - MIC4421ACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4421ACT
Gate Drivers MIC4421ACT
Low-Side Gate Driver IC Inverting TO-220-5

Low-Side Gate Driver IC Inverting TO-220-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MIC4421ACT-ND 788614-MIC4421ACT 730-MIC4421ACT MIC4421ACT
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - MIC4421ACT TO220 Gate Driver IC Gate Drivers
Driver Type Low-side Low-side Low-side; Low-Side Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 9 amps 9 amps 9 amps 9 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8231BD-AS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Input Threshold PWM
View Details
Clock Buffers, Drivers - CDCL1810ARGZT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
 - 74AHC2G126DC/S911,H - Rochester Electronics
Specs
Package Type SOP; SSOP; VSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details