Microchip Technology, Inc. Gate Drivers MIC4421ACM

Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MIC4421ACM-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC4421ACM-ND
Gate Drivers MIC4421ACM-ND
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-MIC4421ACM
Gate Driver IC 730-MIC4421ACM
IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4421ACM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4421ACM can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4421ACM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4421ACM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - MIC4421ACM - 1076530-MIC4421ACM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4421ACM
1076530-MIC4421ACM
PMIC - PMIC - Gate Drivers - MIC4421ACM 1076530-MIC4421ACM
Manufacturer: Microchip Technology Win Source Part Number: 1076530-MIC4421ACM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 24ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076530-MIC4421ACM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 24ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - MIC4421ACM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4421ACM
Gate Drivers MIC4421ACM
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - MIC4421ACM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
MIC4421ACM
Integrated Circuits (ICs) - PMIC - Gate Drivers MIC4421ACM
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MIC4421ACM-ND 730-MIC4421ACM 1076530-MIC4421ACM MIC4421ACM MIC4421ACM
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - MIC4421ACM Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 9 amps 9 amps 9 amps 9 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts
Rise Time 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP110VFG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
Specialty Logic - 1727-74AUP1Z04GM,115DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - SI5330A-A00202-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details