Microchip Technology, Inc. PMIC - Gate Drivers MIC4421ACM-TR

Description
IC GATE DRVR LOW-SIDE 8SOIC
Description
IC GATE DRVR LOW-SIDE 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4421ACM-TR is an inverting MOSFET driver capable of delivering a peak output current of 9A, making it suitable for driving large MOSFETs with enhanced safe operating margins. It operates within a voltage range of 4.5V to 18V and features a minimum pulse width of 50ns. The driver can withstand negative input swings of up to 5V without damage and is designed to handle high capacitive loads of up to 47,000pF. This device is constructed using a Bipolar/CMOS/DMOS process, ensuring immunity to latch-up and low crossover current, which contributes to efficient operation and reduced power consumption. The typical delay time is 15ns, with rise and fall times of 20ns and 24ns, respectively. The MIC4421ACM-TR is suitable for various applications, including switch mode power supplies, motor controls, and pulse generators. It is available in multiple package options, including 8-Pin SOIC and PDIP, with temperature ranges varying from -55°C to +125°C for the X version, -40°C to +85°C for the Y version, and 0°C to +70°C for the Z version.

Datasheet Summary
Powered by GS/AI

The MIC4421ACM-TR is an inverting MOSFET driver capable of delivering a peak output current of 9A, making it suitable for driving large MOSFETs with enhanced safe operating margins. It operates within a voltage range of 4.5V to 18V and features a minimum pulse width of 50ns. The driver can withstand negative input swings of up to 5V without damage and is designed to handle high capacitive loads of up to 47,000pF. This device is constructed using a Bipolar/CMOS/DMOS process, ensuring immunity to latch-up and low crossover current, which contributes to efficient operation and reduced power consumption. The typical delay time is 15ns, with rise and fall times of 20ns and 24ns, respectively. The MIC4421ACM-TR is suitable for various applications, including switch mode power supplies, motor controls, and pulse generators. It is available in multiple package options, including 8-Pin SOIC and PDIP, with temperature ranges varying from -55°C to +125°C for the X version, -40°C to +85°C for the Y version, and 0°C to +70°C for the Z version.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
PMIC - Gate Drivers
MIC4421ACM-TR
PMIC - Gate Drivers MIC4421ACM-TR
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number MIC4421ACM-TR
Product Name PMIC - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 9210240P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers